EN
  • EN
  • DE

HR1001AGS-P

Part No HR1001AGS-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description ENHANCED LLC CONTROLLER WITH ADA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Product Status Active
Applications Flyback, Forward Converters, LLC
Voltage - Input -0.3V ~ 6V
Voltage - Supply 13V ~ 15.5V
Current - Supply 3 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1000298-HR1001AGS-P
Ultra Librarian 3D Model Ultra Librarian HR1001AGS-P CAD Model

Description

The HR1001AGS-P is a power supply controller and monitor IC designed for flyback, forward converters, and LLC applications.

  • Voltage Input Range: -0.3V to 6V
  • Current Supply: 3mA
  • Voltage Supply Range: 13V to 15.5V
  • Mount: surface mount
  • Package: 16-SOIC
  • Packaging: tape and reel

You May Also Be Interested in

Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess