EN
  • EN
  • DE

MP161AGS-5-Z

Part No MP161AGS-5-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV INDUST 2OUT 16SOIC  /  series Converter, Industrial and Automotive Sensors Voltage Regulator IC 2 Output 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Monolithic Power Systems Inc.
Package Tape & Reel (TR)
Applications Converter, Industrial and Automotive Sensors
Voltage - Input Up to 30V
Number of Outputs 2
Voltage - Output 5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MP161AGS-5
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1160120-MP161AGS-5-Z
Ultra Librarian 3D Model Ultra Librarian MP161AGS-5-Z CAD Model

Description

The MP161AGS-5-Z is an integrated circuit voltage regulator designed for converter, industrial and automotive sensors.

  • Voltage Input: Up to 30V
  • Voltage Output: 5V
  • Outputs: 2
  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Comes in: Tape & reel (TR)
  • Operating Temperature Range: -40°C ~ 125°C (TJ)
  • Manufacturer: Monolithic Power Systems Inc.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess