EN
  • EN
  • DE

MP2013AGQ-5-Z

Part No MP2013AGQ-5-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Description IC REG LINEAR 5V 150MA 8QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.85V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 8 µA
Current - Supply (Max) 48 µA
PSRR 58dB ~ 41dB (100Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-QFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MP2013AGQ-5-Z CAD Model

Description

The MP2013AGQ-5-Z voltage regulator from Monolithic Power Systems Inc. is a fixed output type.

  • Mounting Type: Surface Mount
  • Output Configuration: Positive
  • Number of Regulators: One
  • Maximum Input Voltage: 40V
  • Output Voltage (Minimum): 5V
  • Current Output: 150mA
  • Control Features: Enable
  • Package: 8-QFN (3x3)
  • Operating Temperature: -40°C to 125°C
  • PSRR: 58dB to 41dB (100Hz to 1kHz)
  • Protection: Over current, over temperature
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 5,000
  • MSL Level: 1 (Unlimited)
  • Maximum Dropout Voltage: 0.85V @ 150mA
  • Quiescent Current (Iq): 8μA
  • Maximum Current Supply: 48μA

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5
Lowest to $2.1432
Texas Instruments
LDO Voltage Regulators 300mA 40V 1.8 A IQ l ow-dropout linear re
Lowest to $0.3889
STMicroelectronics
IC REG LINEAR 12V 1.5A D2PAK
Lowest to $1.0909
Microchip Technology
IC REG LIN 1.2V/1.8V 8-MSOP-EP
Need more? Email Us
Texas Instruments
IC REG LIN POS ADJ 1A SOT-223-6
Need more? Email Us
STMicroelectronics
IC REG LINEAR 3.3V 250MA 8-SOIC
Lowest to $1.0363
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 500MA TO252-3
Lowest to $8.1818
STMicroelectronics
IC REG LINEAR NEG ADJ 2A 16CFLAT
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.2V 1A 8-SON
Lowest to $1.8467

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,344 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess