EN
  • EN
  • DE

MP24892DJ-LF-Z

Part No MP24892DJ-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - LED Drivers
Description IC REG BUCK SYNC 45V 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 6V
Maximum Supply Voltage 45V
Channel Output Current 1A
Frequency 600kHz
Dimming Analog, PWM
Applications Automotive, Backlight, Lighting, Signage
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1078928-MP24892DJ-LF-Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP24892DJ-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. 1078928-MP24892DJ-LF-Z is a DC DC Regulator type electronic component with analog and PWM dimming options.

  • Manufacturer: Monolithic Power Systems Inc.
  • Product Name: 1078928-MP24892DJ-LF-Z
  • Type: DC DC Regulator
  • Features: Analog and PWM dimming
  • Supply and Demand Status: Limited
  • Win Source Part Number: 1078928-MP24892DJ-LF-Z
  • Applications: Automotive, backlight, lighting, and signage

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess