EN
  • EN
  • DE

MP2637GR-Z

Part No MP2637GR-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 2.5A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6V
Operating Temperature -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerVFQFN
Supplier Device Package 24-QFN (4x4)
Ultra Librarian 3D Model Ultra Librarian MP2637GR-Z CAD Model

Description

The Monolithic Power Systems Inc. MP2637GR-Z is a Lithium-Ion/Polymer battery charger that is designed to provide a high level of performance in a wide range of applications.

  • Packaging: reel - TR
  • Case/Package: 24-QFN (4x4)
  • Fault Protection Features: over current, over temperature, over voltage, and short circuit
  • Number of Cells: 1
  • Current Charging: constant - programmable
  • Programmable Features: a timer
  • Charge Current - Max: 2.5A
  • Battery Pack Voltage: 4.2V
  • Product Category: integrated circuits
  • Product Status: active
  • Temperature Range for Operating: -20°C to 85°C (TA)
  • Maximum Supply Voltage: 6V
  • Supply and Demand Status: balanced
  • Package Quantity: 5k pcs
  • Win Source Part Number: 208680-MP2637GR-Z

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8593 $50.1709
32+ $3.1666 $101.3312
49+ $3.0677 $150.3173
68+ $2.9687 $201.8716
88+ $2.8698 $252.5424
117+ $2.5729 $301.0293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,744 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess