EN
  • EN
  • DE

MP2759GQ-0000-Z

Part No MP2759GQ-0000-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description 36V, 3A SWITCHING CHARGER WITH I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 6
Current - Charging Constant
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 26.4V (Max)
Voltage - Supply (Max) 36V
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 19-PowerVQFN
Supplier Device Package 19-QFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MP2759GQ-0000-Z CAD Model

Description

The MP2759GQ-0000-Z is a battery charger integrated circuit (IC) designed for power management applications by Monolithic Power Systems Inc.

  • Category: Power Management (PMIC)
  • Packaging: Tape & Reel
  • Package/Case: 19-PowerVQFN
  • Operating Temperature: -40°C to 125°C
  • Features: Over Temperature and Over Voltage Fault Protection
  • Charge Current (Max): 3A
  • Battery Chemistry: Lithium Ion/Polymer
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4448 $51.3408
50+ $2.0060 $100.3000
78+ $1.9433 $151.5774
107+ $1.8806 $201.2242
138+ $1.8180 $250.8840
185+ $1.6299 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess