The MP3204DJ is a highly integrated, high-frequency, synchronous, rectified, step-down, switch-mode converter with built-in power MOSFETs.
- Output Current: 1.5A of continuous output current
- Regulation: Excellent load and line regulation over a wide input supply range
- Control: Constant-on-time (COT) control
- Transient Response: Fast transient response
- Loop Stabilization: Eases loop stabilization
- Operation Mode (Heavy Load): Pulse-width modulation (PWM) mode
- Operation Mode (Light Load): Pulse-frequency modulation (PFM) mode
- Benefit: Improves efficiency.
- External Components: Requires a minimal number of readily available, standard, external components
- Package: 8-pin MSOP package