EN
  • EN
  • DE

MP5018GD-Z

Part No MP5018GD-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Interface On/Off
Voltage - Load 4.5V ~ 5.5V
Current - Output (Max) 5A
Rds On (Typ) 45mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Mounting Type Surface Mount
Supplier Device Package 12-QFN (2x3)
Package / Case 12-VFQFN Exposed Pad
Base Product Number MP5018
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643508-MP5018GD-Z
Ultra Librarian 3D Model Ultra Librarian MP5018GD-Z CAD Model

Description

The MP5018GD-Z is a power distribution switch and load driver IC from Monolithic Power Systems Inc.

  • Applications: Power management
  • Series: MP5018
  • Features: Slew Rate Control and a Status Flag
  • Input Voltage Range: 4.5V to 5.5V
  • Output Current: 5A (Maximum)
  • Mounting: Surface Mountable
  • Package: 12-VFQFN Exposed Pad
  • Fault Protection: Adjustable Current Limiting, Over Temperature Protection, Over Voltage Protection, Reverse Current Protection, and UVLO Protection
  • Commonly Used as: General-Purpose Switch
  • Description: Widely used in various electronic devices

You May Also Be Interested in

Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5174 $53.1090
85+ $1.2451 $105.8335
125+ $1.2062 $150.7750
175+ $1.1673 $204.2775
225+ $1.1283 $253.8675
300+ $1.0116 $303.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,068 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess