EN
  • EN
  • DE

MP5021GQV-Z

Part No MP5021GQV-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Tape and Reel
Type Hot Swap Controller, Monitor
Internal Switch(s) Yes
Applications General Purpose
Features OVP, Thermal Limit, UVLO
Programmable Features Current Limit
Supply Voltage (V) 8V ~ 16V
Current - Output (Maximum) 15A
Temperature Range - Operating -40°C ~ 125°C
Supply Current 170μA
Mounting Style SMD
Manufacturer Package 22-PowerVFQFN
Supplier Device Package 22-QFN (3x5)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 732848-MP5021GQV-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP5021GQV-Z CAD Model

Description

The MP5021GQV-Z is a hot swap controller and monitor from Monolithic Power Systems Inc.

  • Applications: General-purpose applications
  • Features: OVP, thermal limit, and UVLO
  • Package: 22-QFN (3x5)
  • Internal Switch: Yes
  • Supply Current: 170μA
  • Current Limit: Programmable
  • Maximum Output Current: 15A
  • Supply Voltage Range: 8V ~ 16V
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 5,000
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5643 $60.5931
40+ $2.9245 $116.9800
62+ $2.8332 $175.6584
85+ $2.7420 $233.0700
109+ $2.6507 $288.9263
146+ $2.3770 $347.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess