EN
  • EN
  • DE

MP8904DD-LF-Z

Part No MP8904DD-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Description IC REG LINEAR POS ADJ 500MA 8QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5V
Voltage Dropout (Max) 0.3V @ 500mA (Typ)
Current - Output 500mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 5 mA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TFDFN Exposed Pad
Supplier Device Package 8-QFN (2x3)
Ultra Librarian 3D Model Ultra Librarian MP8904DD-LF-Z CAD Model

Description

The MP8904DD-LF-Z is a positive adjustable regulator manufactured by Monolithic Power Systems Inc.

  • Voltage Dropout: 0.3V @ 500mA
  • Output Type: Adjustable
  • Number of Regulators: 1
  • Output Current Range: 100μA to 5mA
  • Output Voltage Range: 0.5V to 5V
  • Mounting Technology: SMD (SMT)
  • Package: 8-QFN (2x3)
  • Maximum Input Voltage: 6.5V
  • Nominal Output Voltage Range: 0.5V
  • Protection Features: Over current and over temperature
  • Operating Temperature Range: -40°C to 125°C
  • Supply and Demand Status: balanced
  • Package Size: 5k pcs

You May Also Be Interested in

KIA Semiconductor Technology
5V Positive Fixed SOT-89-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.0421
SG Micro Corp
5V Positive Fixed TDFN-3x3-8L Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $5.8209
TAEJIN / HTC Korea
5V Positive Fixed SOT-223-3L Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $2.2676
UTC
12V Positive Fixed SOT-89 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.0510
Kiwi Instruments
Positive Fixed DIP-8 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.4399
Tech Public
3.3V Positive Fixed SOT-23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.1402
Tech Public
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Lowest to $0.0370
Anpec
800mV~5V Positive Adjustable SOT-23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.2911
Infineon Technologies
1.2V~41.7V Positive Adjustable TSON-10-EP(3.3x3.3) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6234 $56.8190
80+ $1.3320 $106.5600
120+ $1.2904 $154.8480
165+ $1.2488 $206.0520
210+ $1.2071 $253.4910
280+ $1.0823 $303.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,007 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess