EN
  • EN
  • DE

MPQ5066GQV-AEC1-Z

Part No MPQ5066GQV-AEC1-Z
Manufacturer Monolithic Power Systems Inc.
Catalog OEM Souring
Description PMIC - Power Management ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466839-MPQ5066GQV-AEC1-Z
Manufacturer Monolithic Power Systems Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Features Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate
Voltage - Supply 6V ~ 28V
Current - Output (Max) 6A
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Qualification AEC-Q100
Current - Supply 1mA
Mounting Type Surface Mount
Package / Case 22-PowerVFQFN
Supplier Device Package 22-QFN (3x5)
Ultra Librarian 3D Model Ultra Librarian MPQ5066GQV-AEC1-Z CAD Model

Description

The MPQ5066GQV-AEC1-Z is an advanced Power Management IC (PMIC) developed by Monolithic Power Systems, a company renowned for its high-quality power solutions. This PMIC is designed to accommodate a wide range of power management requirements across automotive, industrial, and consumer electronics applications. Its versatile design and comprehensive feature set enable efficient power distribution, conversion, and regulation, enhancing the overall performance and reliability of electronic systems. The MPQ5066GQV-AEC1-Z is engineered to meet stringent quality standards, including the AEC-Q100 automotive qualification, indicating its robustness and reliability for use in automotive environments. By integrating multiple power management functions into a single chip, it significantly reduces system complexity and footprints, offering a cost-effective solution for complex electronics. The IC's advanced protection features safeguard against over-current, over-voltage, under-voltage, and over-temperature conditions, ensuring stable operation under diverse operating conditions. With its high integration, reliability, and flexibility, the MPQ5066GQV-AEC1-Z symbolizes MPS's commitment to providing innovative power management solutions that address the evolving needs of modern electronic devices.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
FPGA MAX 10
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess