The GSF44-0.3M/14.5/NPT is a pressure sensor from TURCK designed for industrial applications requiring accurate and reliable pressure measurement.
Applications
- Hydraulic systems
- Pneumatic systems
- Process control
- Tank level monitoring
- Pump control
Features
- Compact design
- Stainless steel housing
- Ceramic measuring cell
- Pressure range: Varies depending on the specific model within the GSF44 series, check datasheet for precise range.
- Output signal: Typically 4-20 mA or voltage output
- NPT threaded connection
- IP67 protection rating
Benefits
- Accurate and reliable pressure measurement
- Robust construction for harsh environments
- Easy installation
- Long service life
- Suitable for a wide range of industrial applications
Additional Details
The GSF44-0.3M/14.5/NPT pressure sensor utilizes a ceramic measuring cell, which provides excellent accuracy and long-term stability. The stainless steel housing ensures robust protection against corrosion and mechanical damage. The 0.3M likely indicates the cable length in meters. The 14.5 likely refers to the pressure range, but consult the datasheet for the specific unit (e.g., bar, psi). The NPT threaded connection allows for easy and secure installation in various systems. The IP67 protection rating ensures that the sensor is protected against dust and water ingress, making it suitable for harsh industrial environments. The sensor typically provides a 4-20 mA or voltage output signal, which can be easily interfaced with PLCs and other control systems. TURCK pressure sensors are known for their reliability and durability, making them a preferred choice for demanding industrial applications. The specific pressure range should be confirmed using the manufacturer's datasheet for this exact model number.