EN
  • EN
  • DE

LD20-23B12R2

Part No LD20-23B12R2
Catalog Power Supplies - Board Mount
Description AC/DC CONVERTER 12V 20W
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountAC DC Converters
Manufacturer Mornsun America, LLC
Series 305RAC / LD-R2
Packaging Tray
Part Status Not For New Designs
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1 12V
Current - Output (Max) 1.67A
Power (Watts) 20 W
Applications Household Appliances, ITE (Commercial), Medical
Operating Temperature -40°C ~ 85°C (With Derating)
Efficiency 86%
Mounting Type Through Hole
Package / Case 6-DIP Module, 4 Leads
Size / Dimension 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm)
Approval Agency CB, CE, cURus
Line Regulation ±0.5%
Load Regulation ±1%
Ultra Librarian 3D Model Ultra Librarian LD20-23B12R2 CAD Model

Description

The 1372768-LD20-23B12R2 is an enclosed AC-DC converter designed for board mount applications. Manufactured by Mornsun America, LLC.

  • Series: 305RAC / LD-R2
  • Package: 6-DIP Module
  • Leads: 4
  • Mounting: Through Hole
  • Input Voltage: 85V to 305VAC and 100V to 430VDC
  • Maximum Output Current: 1.67A @ 12V
  • Efficiency: 86%
  • Application: Household Appliances, ITE (Commercial), and Medical
  • Dimensions: 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm)

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Lowest to $97.5524
Flex Power Modules
PKU5511EPI
Need more? Email Us
Microchip Technology
DC DC CONVERTER 1-5V
Need more? Email Us
OmniOn Power™
DC DC CONVERTER 0.6-5.5V 32W
Lowest to $108.3916
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 20W
Lowest to $29.1444
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 24V 100W
Lowest to $117.4825
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 90W
Lowest to $20.2412
OmniOn Power™
60A DC/DC CONVERT 0.5-2.1V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0000 $54.0000
14+ $7.3847 $103.3858
21+ $7.1539 $150.2319
29+ $6.9231 $200.7699
38+ $6.6924 $254.3112
50+ $6.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,559 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess