EN
  • EN
  • DE

VCB4815SO-3WR3

Part No VCB4815SO-3WR3
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER, 3W, 15V
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Control Features -
Approval Agency CE
Standard Number 62368-1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1373023-VCB4815SO-3WR3
Supplier Device Package -
Size / Dimension 0.87" L x 0.32" W x 0.50" H (22.0mm x 8.2mm x 12.8mm)
Package / Case 8-SIP Module, 7 Leads
Mounting Type Through Hole
Efficiency 82%
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Features -
Applications ITE (Commercial)
Voltage - Isolation 1.5 kV
Power (Watts) 3 W
Current - Output (Max) 200mA
Voltage - Output 4 -
Voltage - Output 3 -
Voltage - Output 2 -
Voltage - Output 1 15V
Voltage - Input (Max) 75V
Voltage - Input (Min) 36V
Number of Outputs 1
Type Isolated Module
Product Status Active
Package Tray
Series VCB48_SO-3WR3 (3W)
Mfr Mornsun America, LLC
Category Power Supplies - Board Mount - DC DC Converters
Ultra Librarian 3D Model Ultra Librarian VCB4815SO-3WR3 CAD Model

Description

The 1373023-VCB4815SO-3WR3 is a 3W isolated power supply module from Mornsun America, LLC.

  • Operating Temperature: -40°C to 85°C with derating
  • Package: 8-SIP package with 7 leads
  • Mounting: Through-hole
  • Maximum Output Current: 200mA
  • Power: 3W
  • Input Voltage: 36V to 75V
  • Output Voltage: 15V
  • Voltage Isolation: 1.5kV
  • Efficiency: 82%
  • Application: ITE (Commercial)
  • Approvals: CE
  • Dimensions: 0.87" L x 0.32" W x 0.50" H (22.0mm x 8.2mm x 12.8mm)
  • Product Status: Active
  • Series: VCB48_SO-3WR3

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess