EN
  • EN
  • DE

VCB4815SO-6WR3

Part No VCB4815SO-6WR3
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER, 6W, 15V
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Control Features -
Approval Agency CE
Standard Number 62368-1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1373100-VCB4815SO-6WR3
Supplier Device Package -
Size / Dimension 0.87" L x 0.32" W x 0.50" H (22.0mm x 8.2mm x 12.8mm)
Package / Case 8-SIP Module, 7 Leads
Mounting Type Through Hole
Efficiency 84%
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Features -
Applications ITE (Commercial)
Voltage - Isolation 1.5 kV
Power (Watts) 6 W
Current - Output (Max) 400mA
Voltage - Output 4 -
Voltage - Output 3 -
Voltage - Output 2 -
Voltage - Output 1 15V
Voltage - Input (Max) 75V
Voltage - Input (Min) 36V
Number of Outputs 1
Type Isolated Module
Product Status Active
Package Tray
Series VCB48_SO-6WR3 (6W)
Mfr Mornsun America, LLC
Category Power Supplies - Board Mount - DC DC Converters
Ultra Librarian 3D Model Ultra Librarian VCB4815SO-6WR3 CAD Model

Description

The VCB48_SO-6WR3 is a 6W isolated module DC-DC converter manufactured by Mornsun America, LLC.

  • Operating Temperature: -40°C ~ 85°C with derating
  • Current - Output (Max): 400mA
  • Voltage - Input (Max): 75V
  • Voltage - Isolation: 1.5kV
  • Application: ITE (Commercial)
  • Package / Case: 8-SIP Module, 7 Leads
  • Size / Dimension: 0.87" L x 0.32" W x 0.50" H (22.0mm x 8.2mm x 12.8mm)
  • REACH Status: Unaffected
  • Approvals: CE

You May Also Be Interested in

Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7725 $58.6350
15+ $8.0192 $120.2880
23+ $7.7685 $178.6755
31+ $7.5179 $233.0549
40+ $7.2673 $290.6920
54+ $6.5154 $351.8316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess