The V53C408HK60 is a high-speed, low-power static random access memory (SRAM) manufactured by Mosel Vitelic, Corp. It is designed for applications requiring fast access times and low power consumption. This SRAM offers a storage capacity of 4Mbits, organized as 512K x 8 bits.
Applications
- Cache memory in microprocessors
- High-speed data buffering
- Digital signal processing (DSP) systems
- Networking equipment
- Embedded systems requiring fast memory access
Features
- High-speed access time: 60ns
- Low power consumption: Active current of 120mA (typical), Standby current of 10mA (typical)
- Single 5V power supply
- TTL compatible inputs and outputs
- Data retention voltage: 2V (minimum)
- Operating temperature range: 0°C to +70°C
- Available in a 32-pin SOJ package
Benefits
- Fast access times enable high-performance system operation.
- Low power consumption contributes to energy efficiency and longer battery life in portable devices.
- Simple interface simplifies system integration.
- Wide operating voltage range enhances system reliability.
- Compact package size minimizes board space requirements.
Technical Specifications
The V53C408HK60 operates from a single 5V power supply and features TTL-compatible inputs and outputs. The device offers a typical access time of 60ns, making it suitable for high-speed applications. Its low power consumption reduces heat dissipation and extends battery life in portable applications. The SRAM is available in a 32-pin SOJ (Small Outline J-lead) package. The organization of the memory is 512K x 8 bits, allowing for efficient storage and retrieval of data. The operating temperature range is from 0°C to +70°C.