EN
  • EN
  • DE

V54C3256164VDLI-7

Part No V54C3256164VDLI-7
Manufacturer Mosel Vitelic, Corp
Catalog Unclassified Memory
Description SD-133 16Mx16 Pb-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945546-V54C3256164VDLI-7
Series *
Ultra Librarian 3D Model Ultra Librarian V54C3256164VDLI-7 CAD Model

Description

The V54C3256164VDLI-7 is a synchronous dynamic random-access memory (SDRAM) chip produced by Mosel Vitelic, Corp. It is designed for applications requiring high-speed data access and substantial memory capacity.

Applications:

  • Graphics Cards: Used as memory for textures and frame buffers.
  • Computer Main Memory: Utilized as primary system memory in desktop and laptop computers.
  • Networking Equipment: Found in routers and switches for packet buffering.
  • Embedded Systems: Integrated into devices requiring significant memory capacity, such as industrial controllers and test equipment.

Features:

  • Capacity: 512Mb (32Mx16).
  • Organization: Organized as 32M x 16 bits.
  • Speed: The '-7' suffix indicates a specific speed grade, typically around 143 MHz.
  • Interface: Synchronous operation synchronized to a clock signal.
  • Power Consumption: Designed for relatively low power consumption.
  • Package: Available in various packages including TSOP and FBGA.

Benefits:

  • High Bandwidth: Enables rapid data transfer for performance-critical applications.
  • Large Capacity: Provides substantial memory space for complex operations.
  • Low Latency: Synchronous operation minimizes access times.
  • Cost-Effective: Offers a balance of performance and cost for memory-intensive systems.

Additional Details:

The V54C3256164VDLI-7 operates with a 3.3V power supply. It supports various SDRAM features, including burst read and write operations, auto-refresh modes, and power-down modes for conserving energy. The specific timings and refresh rates are detailed in the manufacturer's datasheet. This SDRAM utilizes a double-data-rate (DDR) architecture to achieve high bandwidths by transferring data on both the rising and falling edges of the clock signal. Its construction involves silicon-based semiconductor technology, ensuring reliability and durability under various operating conditions.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess