EN
  • EN
  • DE

R5F10BMFLFB#H5

Part No R5F10BMFLFB#H5
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199896-R5F10BMFLFB#H5
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F10BMFLFB#H5 CAD Model

Description

The Renesas R5F10BMFLFB#H5 is a microcontroller from the Renesas Electronics RL78/G13 series. It's a low-power, general-purpose microcontroller suitable for a wide range of applications. The device integrates a high-performance CPU core, a variety of peripheral functions, and a compact package.

Applications:

  • Home appliances: Used in controlling appliances such as washing machines, refrigerators, and air conditioners.
  • Industrial equipment: Employed in industrial automation systems, motor control, and sensor interfaces.
  • Healthcare devices: Found in medical devices such as blood glucose meters and patient monitoring systems.
  • Consumer electronics: Utilized in remote controls, toys, and other consumer gadgets.

Features:

  • RL78 CPU core: High-performance, low-power 16-bit CPU core.
  • Flash memory: On-chip flash memory for program storage (size varies depending on the specific part number, check datasheet).
  • RAM: Integrated RAM for data storage.
  • Timers: Multiple timers/counters for precise timing and event control.
  • Serial interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • ADC: Analog-to-digital converter for analog signal acquisition.
  • PWM: Pulse width modulation outputs for motor control and other applications.

Benefits:

  • Low power consumption: Extends battery life in portable devices.
  • High performance: Provides sufficient processing power for a wide range of applications.
  • Flexible peripheral functions: Offers a variety of peripheral functions to simplify system design.
  • Compact package: Saves board space in space-constrained applications.

Additional Details:

The R5F10BMFLFB#H5 microcontroller operates over a wide voltage range. The operating temperature range is typically from -40°C to +85°C. It is available in a small package. Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to support the development of applications based on the RL78/G13 family of microcontrollers. Specific memory sizes and pin counts can be found in the device datasheet.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NEC
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
PLX
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess