EN
  • EN
  • DE

TC40H074F

Part No TC40H074F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014569-TC40H074F
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC40H074F CAD Model

Description

The TC40H074F is a quad 2-input exclusive-OR gate integrated circuit (IC) manufactured by Toshiba Semiconductor and Storage. It implements the exclusive-OR (XOR) logic function, which outputs a high signal only when its two inputs are different. This CMOS logic gate operates over a wide voltage range and offers low power consumption.

Applications:

  • Parity Generators/Checkers
  • Adders/Subtractors
  • Code Converters
  • Data Encryption
  • Digital Comparators

Features:

  • Quad 2-Input XOR Gates: Contains four independent 2-input exclusive-OR gates in a single package.
  • Wide Operating Voltage: Operates over a wide supply voltage range, typically from 2V to 6V.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • High Noise Immunity: Offers high noise immunity, ensuring reliable operation in noisy environments.
  • CMOS Technology: Utilizes CMOS technology for low power and high performance.
  • Small Package: Available in a small surface-mount package for space-saving installation.

Benefits:

  • Versatile Logic Function: Provides the exclusive-OR logic function, which is useful in a variety of digital circuits.
  • Easy to Use: Easy to interface with other digital components.
  • Energy Efficient: Conserves energy due to low power consumption.
  • Robust Performance: Ensures reliable operation even in noisy environments.
  • Compact Design: Enables smaller and more compact circuit designs.

Additional Details:

The TC40H074F is commonly used in digital systems to perform logical operations. The XOR gate's unique property of outputting a high signal only when the inputs are different makes it valuable in applications such as parity generation and checking, where it can be used to detect errors in data transmission. It can also be used in adders and subtractors to perform binary arithmetic. The wide operating voltage range allows it to be used in systems with different voltage levels. The low power consumption is particularly important in battery-powered devices, where it helps to extend battery life. Detailed electrical characteristics, such as input and output voltage levels, current consumption, and propagation delays, are available in the Toshiba Semiconductor and Storage datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess