EN
  • EN
  • DE

V62C518256LL-70T

Part No V62C518256LL-70T
Manufacturer Mosel Vitelic, Corp
Catalog SRAM
Description SRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957397-V62C518256LL-70T
Series *
Ultra Librarian 3D Model Ultra Librarian V62C518256LL-70T CAD Model

Description

The V62C518256LL-70T is a high-speed, low-power CMOS Static RAM (SRAM) manufactured by Mosel Vitelic, Corp. It is organized as 32,768 words by 8 bits, offering a total memory capacity of 256Kbits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for use in portable devices, embedded systems, and various memory-intensive applications.

Applications

  • Cache memory: In microprocessors and digital signal processors (DSPs).
  • Buffer memory: In communication equipment and networking devices.
  • Data storage: In portable electronic devices, such as PDAs, digital cameras, and MP3 players.
  • Program storage: In industrial control systems and automation equipment.
  • Medical devices: Requiring low-power, reliable memory for data logging and storage.

Features

  • Fast access time: 70ns access time ensures quick data retrieval, enhancing system performance.
  • Low power consumption: CMOS technology minimizes power usage, making it suitable for battery-powered devices.
  • Single 5V power supply: Simplifies power management in system designs.
  • Fully static operation: No clock or refresh required, reducing system complexity and power consumption.
  • Tri-state outputs: Allows for easy memory expansion and bus sharing.
  • Data retention capability: Ensures data integrity during power-down modes.
  • Operating temperature range: Suitable for commercial and industrial temperature environments.
  • Available in various package options: Including DIP and SOJ packages for flexible integration.

Benefits

  • Enhanced system performance: High-speed access time minimizes latency and improves overall system responsiveness.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Simplified system design: Fully static operation eliminates the need for complex refresh circuitry.
  • Improved data reliability: Data retention capabilities ensure data integrity.
  • Cost-effective memory solution: Provides a balance of performance, power efficiency, and cost.

Additional Details

The V62C518256LL-70T utilizes advanced CMOS technology to achieve high-speed performance and low power consumption. Its fully static operation simplifies system integration by eliminating the need for external clocks or refresh cycles. The SRAM is available in various package options, catering to diverse application requirements. The device also features tri-state outputs, which allow for easy memory expansion and seamless integration into bus-oriented architectures. Its wide operating temperature range ensures reliable performance in diverse environmental conditions. The V62C518256LL-70T is designed for reliable data storage and retrieval, making it a suitable choice for applications requiring high performance and low power consumption. This SRAM provides an efficient and dependable memory solution for a wide range of electronic devices and systems.

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess