The HER505 is a high-efficiency rectifier diode manufactured by Mospec. It is designed for applications that require fast switching speeds and high current capabilities. The diode is commonly used in power supplies and other high-frequency circuits.
Applications
- Switching power supplies
- Freewheeling diodes in inductive loads
- Inverters
- DC-DC converters
- High-frequency rectifiers
Features
- High surge current capability
- Fast switching speed
- Low forward voltage drop
- High reliability
- RoHS compliant
Benefits
- Efficient power conversion due to low forward voltage drop
- Reduced switching losses
- Protection against voltage spikes
- Stable performance in demanding applications
Additional Details
The HER505 is packaged in a DO-201AD package, suitable for through-hole mounting. Its fast recovery time minimizes power losses during switching, making it an efficient choice for high-frequency circuits. The diode is also designed to handle high surge currents, protecting the circuit from overvoltage events. The low forward voltage drop further contributes to its efficiency by reducing conduction losses. It is a reliable component for demanding applications in power electronics.
Key Specifications:
- Maximum Repetitive Reverse Voltage (VRRM): 600V
- Maximum Average Forward Rectified Current (IF(AV)): 5.0A
- Maximum Surge Current (IFSM): 200A
- Forward Voltage (VF): 1.7V max at 5A
- Reverse Recovery Time (trr): 75 ns
- Package: DO-201AD