EN
  • EN
  • DE

TIP146T

Part No TIP146T
Manufacturer Mospec
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(10A,60-100V,80W)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1267416-TIP146T
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TIP146T CAD Model

Description

The TIP146T is a NPN Darlington power transistor manufactured by Mospec. This transistor is designed for high-current, high-voltage switching and amplification applications. Its Darlington configuration provides high current gain, enabling it to drive significant loads with relatively low base current.

Applications

  • High-current switching in power supplies.
  • Motor control circuits.
  • Audio amplifiers, particularly for driving speakers.
  • Solenoid and relay drivers.
  • Lighting control systems.
  • Use in robotics applications.
  • Use in industrial automation systems.

Features

  • NPN Darlington Transistor: Provides high current gain for efficient switching.
  • High Collector Current: Capable of handling high collector currents.
  • High Collector-Emitter Voltage: Supports high voltage operation.
  • Low Saturation Voltage: Minimizes power dissipation during switching.
  • High DC Current Gain (hFE): Offers substantial current amplification.
  • TO-220 Package: Housed in a standard TO-220 package for easy mounting and heat sinking.
  • Fast Switching Speed: Enables efficient switching performance.

Benefits

  • Efficient Switching: Darlington configuration provides high gain for efficient switching with low base current.
  • High Power Handling: Capable of handling high current and voltage levels.
  • Simplified Drive Circuitry: High gain reduces the complexity of the drive circuitry.
  • Easy Mounting: TO-220 package facilitates easy mounting and heat sinking.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.

Additional Details

The TIP146T has a collector-emitter voltage (VCEO) of 100V and a collector current (IC) of 10A. The DC current gain (hFE) is typically 1000 at IC = 5A. The saturation voltage (VCE(sat)) is typically 2V at IC = 5A. The transistor has a power dissipation (PD) rating of 80W. The TO-220 package provides good thermal conductivity, allowing for efficient heat dissipation when properly mounted with a heat sink. It is important to ensure adequate heat sinking to prevent overheating and device failure, especially at high power levels. Refer to the datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions. This transistor is a reliable choice for a wide range of power switching applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess