EN
  • EN
  • DE

BC4AAB-CY

Part No BC4AAB-CY
Manufacturer MPD (Memory Protection Devices)
Catalog Battery Holders, Clips, Contacts
Description BATT HLDR AA 4 CELL BUMP PLATES
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr MPD (Memory Protection Devices)
Package Bulk
Product Status Obsolete
Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size AA
Number of Cells 4
Mounting Type Chassis Mount
Termination Style Bump Plates
Height Above Board 0.610" (15.49mm)
Temperature Range - Operating -10°C ~ 100°C
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 766859-BC4AAB-CY
Ultra Librarian 3D Model Ultra Librarian BC4AAB-CY CAD Model

Description

The 766859-BC4AAB-CY is a battery holder for 4 AA cylindrical batteries from MPD (Memory Protection Devices).

  • Battery Type: 4 AA
  • Features: Bump Plates
  • Height Above Board: 0.610" (15.49mm)
  • Mounting: Chassis
  • Temperature Range: -10°C to 100°C

You May Also Be Interested in

Keystone Electronics
BATT RETAINER COIN 1/2 CELL SMD
Need more? Email Us
Keystone Electronics
BATT HOLDER C 4 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT HOLDER AA 4 CELL SOLDER LUG
Need more? Email Us
503
Keystone Electronics
BATTERY HOLDER 1/3N PC PIN
Need more? Email Us
Keystone Electronics
BATT HOLDER AA 4 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT HOLDER C 3 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 18350 SMD
Need more? Email Us
Bulgin
BATTERY HOLDER D PC PIN
Need more? Email Us
Shenzhen Myoung Electronic Co., Ltd.
Battery Holder Coin CR1220 Cell SMD
Lowest to $0.2830

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess