EN
  • EN
  • DE

HR1000HS-LF-Z

Part No HR1000HS-LF-Z
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SOP16
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 723855-HR1000HS-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HR1000HS-LF-Z CAD Model

Description

The HR1000HS-LF-Z is a common mode choke manufactured by MPS Industries, Inc. Common mode chokes are designed to suppress common mode noise in electronic circuits, preventing interference and ensuring signal integrity. These chokes are crucial in applications where electromagnetic interference (EMI) needs to be minimized.

Applications:

  • Power supplies
  • LED lighting
  • Communication equipment
  • Industrial automation
  • Motor drives

Features:

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • High current capability
  • RoHS compliant (Lead-Free)

Benefits:

  • Effective suppression of common mode noise
  • Improved signal integrity
  • Reduced EMI emissions
  • Compliance with regulatory standards
  • Increased system reliability

The HR1000HS-LF-Z is specifically designed to filter out common mode noise, which is a type of electrical noise that appears simultaneously on multiple conductors. By attenuating this noise, the choke prevents it from propagating through the circuit and interfering with sensitive components. The device's high common mode impedance effectively blocks the noise, while its low differential mode impedance allows the desired signal to pass through with minimal attenuation. The choke is constructed using high-quality materials to ensure reliable performance and long life. Its compact size makes it easy to integrate into a variety of applications. The 'LF' in the part number indicates that the component is lead-free and compliant with RoHS environmental standards, ensuring that it meets the requirements for environmentally responsible manufacturing. The HR1000HS-LF-Z is an essential component for ensuring electromagnetic compatibility (EMC) in electronic devices and systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5664 $59.0272
55+ $2.1067 $115.8685
85+ $2.0409 $173.4765
117+ $1.9751 $231.0867
152+ $1.9092 $290.1984
203+ $1.7117 $347.4751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess