EN
  • EN
  • DE

ADUM3481ARSZ-RL7

Part No ADUM3481ARSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name ADUM3481
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM3481ARSZ-RL7-ND, ADUM3481ARSZ-RL7TR, ADUM3481ARSZ-RL7CT, ADUM3481ARSZ-RL7DKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860596-ADUM3481ARSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3481ARSZ-RL7 CAD Model

Description

ADUM3481ARSZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM3481ARSZ-RL7 is a state-of-the-art digital isolator product from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This robust component is designed to provide reliable signal isolation in a variety of industrial and commercial applications, ensuring safe and accurate data transfer in environments with high electrical noise or where galvanic isolation is required.

With its innovative iCoupler® technology, the ADUM3481ARSZ-RL7 achieves superior isolation capabilities. This technology employs magnetic coupling to transfer digital signals across an isolation barrier, effectively preventing common-mode voltage from affecting the integrity of the data. This feature is particularly useful in sensitive electronic applications such as medical equipment, where patient safety is paramount.

The device offers a quad-channel configuration with two forward and two reverse-direction channels, making it versatile for bidirectional communication. The channels are capable of data rates up to 25 Mbps, providing swift and efficient data transfer. Additionally, the ADUM3481ARSZ-RL7 has a wide supply voltage range of 3.0 V to 5.5 V, which allows it to be used in a variety of power environments.

One of the key advantages of the ADUM3481ARSZ-RL7 is its compact SOIC-16 package, which minimizes the footprint on the PCB and is ideal for space-constrained applications. Moreover, the device is specified for an extended industrial temperature range of -40°C to +125°C, ensuring reliable operation even in extreme conditions.

To enhance the safety of your designs, the ADUM3481ARSZ-RL7 is certified to meet stringent safety standards, including UL, CSA, and VDE, confirming that it has been rigorously tested for electrical isolation. Additionally, the device is RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

Whether you're designing for industrial automation, power conversion, or data communication systems, the ADUM3481ARSZ-RL7 from Analog Devices Inc. offers a blend of performance, reliability, and safety that is hard to match.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3527 $50.1162
15+ $6.8535 $102.8025
23+ $6.6393 $152.7039
32+ $6.4251 $205.6032
41+ $6.2110 $254.6510
54+ $5.5685 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,408 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess