EN
  • EN
  • DE

MP1471GJ-C519-Z

Part No MP1471GJ-C519-Z
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT23-6
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 732819-MP1471GJ-C519-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP1471GJ-C519-Z CAD Model

Description

The MP1471GJ-C519-Z is a high-efficiency, step-down (buck) converter manufactured by MPS (Monolithic Power Systems). It is designed to provide a regulated output voltage from a higher input voltage. The MP1471 series is commonly used in a variety of applications where space and efficiency are critical.

Applications:

  • Portable Devices: Powering microprocessors and other components in smartphones, tablets, and other mobile devices.
  • Power Banks: Regulating voltage for charging batteries.
  • Distributed Power Systems: Providing point-of-load regulation in complex power architectures.
  • Industrial Control Systems: Supplying stable power to sensitive electronic components.
  • FPGA and Microcontroller Power: Providing the correct voltage for digital circuits.

Features:

  • High Efficiency: Achieves high efficiency across a wide load range, minimizing power loss.
  • Adjustable Output Voltage: Output voltage can be adjusted via external resistors.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, making it versatile for different power sources.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.
  • Short Circuit Protection: Protects the device and the load from short circuit conditions.
  • Fixed Frequency Operation: Operates at a fixed switching frequency, simplifying filter design.

Benefits:

  • Extended Battery Life: High efficiency translates to longer battery life in portable applications.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving system reliability.
  • Smaller Solution Size: Compact package size allows for use in space-constrained applications.
  • Robust Protection: Built-in protection features enhance system reliability and prevent damage.
  • Simplified Design: Easy to use with minimal external components required.

Additional Details:

The MP1471GJ-C519-Z is typically available in a small surface-mount package. The switching frequency is a critical parameter for EMI performance and component selection. The datasheet from MPS provides detailed information on the electrical characteristics, thermal performance, and application circuit recommendations. The output voltage is set through an external voltage divider. Detailed efficiency curves at different load conditions are generally provided in the datasheet.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess