EN
  • EN
  • DE

MP1494DJ-LF

Part No MP1494DJ-LF
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT23-6
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 732822-MP1494DJ-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP1494DJ-LF CAD Model

Description

The MP1494DJ-LF is a monolithic step-down switch mode converter from MPS (Monolithic Power Systems). It achieves 3A of continuous output current from a 4.5V to 24V input voltage range with excellent load and line regulation. The MP1494DJ-LF utilizes internal synchronous MOSFETs for high efficiency.

Applications:

  • Distributed Power Systems: Point-of-load regulators for various electronic systems.
  • Industrial Power Supplies: Provides stable power for industrial equipment and machinery.
  • Battery Chargers: Used in battery charging circuits to regulate voltage and current.
  • FPGA and DSP Power: Supplies power to FPGAs and DSPs in embedded systems.
  • Portable Devices: Powers portable electronic devices, such as smartphones and tablets.

Features:

  • Wide Input Voltage Range: Operates from 4.5V to 24V input voltage.
  • 3A Output Current: Delivers up to 3A of continuous output current.
  • High Efficiency: Achieves high efficiency using synchronous rectification.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Internal Synchronous Rectification: Integrated high-side and low-side MOSFETs for synchronous rectification.
  • Overcurrent Protection (OCP): Provides overcurrent protection to prevent damage.
  • Overvoltage Protection (OVP): Provides overvoltage protection to protect the load.
  • Thermal Shutdown: Shuts down the converter in case of excessive temperature.
  • Frequency Compensation: Internal fixed frequency compensation for ease of use.
  • Small Package: Available in a small, thermally enhanced package.

Benefits:

  • High Efficiency: Reduces power losses and heat generation.
  • Wide Input Voltage Range: Suitable for a variety of applications.
  • Small Size: Minimizes board space requirements.
  • Robust Protection: Built-in protection features ensure reliable operation.
  • Simple Design: Reduces design complexity and time-to-market.

Additional Details:

The MP1494DJ-LF utilizes a constant-on-time (COT) control scheme for fast transient response. It features a fixed switching frequency to minimize noise and simplify EMI design. The datasheet provides detailed information about the converter's electrical characteristics, thermal performance, and application circuit recommendations. Proper layout and component selection are crucial for achieving optimal performance and reliability. The device is suitable for applications requiring a compact, efficient, and reliable step-down converter.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3278 $59.0040
380+ $0.3067 $116.5460
590+ $0.2961 $174.6990
840+ $0.2750 $231.0000
1,095+ $0.2644 $289.5180
1,365+ $0.2539 $346.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,635 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess