EN
  • EN
  • DE

MP1652GTF-Z

Part No MP1652GTF-Z
Manufacturer MPS Industries, Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOT563
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 719522-MP1652GTF-Z
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MP1652GTF-Z CAD Model

Description

The MP1652GTF-Z is a high-efficiency, synchronous rectified, step-down converter manufactured by MPS Industries, Inc. It is designed to deliver a stable and regulated output voltage from a higher input voltage. This converter is ideal for powering portable devices, battery chargers, and various industrial applications.

Applications

  • Portable devices (smartphones, tablets)
  • Battery chargers
  • Power supplies for microcontrollers
  • Industrial control systems
  • Point-of-load regulators

Features

  • Synchronous rectification for high efficiency
  • Wide input voltage range
  • Adjustable output voltage
  • Overcurrent protection
  • Overvoltage protection
  • Short-circuit protection
  • Thermal shutdown

Benefits

  • High efficiency reduces power loss and extends battery life in portable devices.
  • Wide input voltage range allows for flexible power source options.
  • Adjustable output voltage enables customization for specific application needs.
  • Comprehensive protection features safeguard the device and connected circuits from damage.
  • Thermal shutdown prevents overheating and ensures reliable operation.
  • Compact size allows for easy integration into space-constrained designs.

Technical Specifications

The MP1652GTF-Z features synchronous rectification, which significantly improves efficiency compared to traditional diode-based converters. It supports a wide input voltage range and provides an adjustable output voltage. The converter includes overcurrent, overvoltage, and short-circuit protection to safeguard the device and connected circuits. Thermal shutdown is also incorporated to prevent overheating. The device comes in a small package, making it suitable for portable and space-constrained applications. The switching frequency can be adjusted.

This step-down converter is commonly used in a wide range of electronic devices and systems to provide efficient and reliable power conversion. Its high efficiency, adjustable output voltage, and comprehensive protection features make it an ideal choice for powering sensitive electronic components.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0898 $50.2880
1,190+ $0.0841 $100.0790
1,850+ $0.0812 $150.2200
2,655+ $0.0754 $200.1870
3,450+ $0.0725 $250.1250
4,315+ $0.0696 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess