EN
  • EN
  • DE

MP1653

Part No MP1653
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 732829-MP1653
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP1653 CAD Model

Description

The MP1653 is a high-efficiency, synchronous, rectified, step-down converter manufactured by MPS Industries, Inc. It's designed to provide a regulated output voltage from a higher input voltage, commonly used in portable devices, power supplies, and various electronic applications.

Applications:

  • Portable devices (smartphones, tablets)
  • Power banks
  • USB power supplies
  • Point-of-load (POL) converters
  • Battery-powered applications

Features:

  • High efficiency (up to 95%)
  • Wide input voltage range
  • Adjustable output voltage
  • Synchronous rectification
  • Overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Short-circuit protection (SCP)
  • Thermal shutdown
  • Compact package

Benefits:

  • Extends battery life in portable devices
  • Reduces heat dissipation
  • Provides stable and accurate output voltage
  • Protects the load from damage
  • Simplifies circuit design
  • Saves board space

Technical Specifications:

The MP1653 step-down converter features a wide input voltage range, typically from 4.5V to 24V, allowing it to operate from various power sources. The output voltage is adjustable, often through an external resistor divider, enabling the user to set the desired output voltage with high precision. It employs synchronous rectification, using MOSFETs as switches instead of diodes, which significantly reduces power losses and improves efficiency, reaching up to 95% in optimal conditions. The switching frequency is typically in the range of a few hundred kHz, allowing for a good balance between efficiency and component size.

The MP1653 incorporates several protection features to ensure safe and reliable operation. Overcurrent protection (OCP) limits the output current to prevent damage from overload conditions. Overvoltage protection (OVP) shuts down the converter if the output voltage exceeds a predefined threshold. Short-circuit protection (SCP) protects the device and the load from short circuits. Thermal shutdown prevents overheating by disabling the converter when the junction temperature reaches a critical level. The package is compact, typically a QFN or similar, minimizing board space requirements.

In portable devices, the MP1653 efficiently converts the battery voltage to the required voltage for different components, extending battery life. In power banks, it regulates the output voltage to provide a stable power source for charging mobile devices. In USB power supplies, it converts the input voltage from a USB port or AC adapter to the required voltage for charging devices. As a point-of-load (POL) converter, it provides regulated power to specific components or sections of a circuit board.

In summary, the MPS Industries, Inc. MP1653 is a high-efficiency, synchronous, rectified, step-down converter that provides a stable and regulated output voltage in a variety of applications. Its wide input voltage range, adjustable output voltage, protection features, and compact package make it a versatile and reliable choice for power management solutions.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess