EN
  • EN
  • DE

CDCV857ADGGG4

Part No CDCV857ADGGG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 180MHz
Divider/Multiplier No/No
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number CDCV857
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578013-CDCV857ADGGG4
Ultra Librarian 3D Model Ultra Librarian CDCV857ADGGG4 CAD Model

Description

Product Overview: CDCV857ADGGG4

The CDCV857ADGGG4 is a high-performance clock buffer from Texas Instruments, designed to meet the stringent requirements of today's high-speed digital systems. This device is part of TI's extensive clock distribution product line and is ideal for applications that require low-jitter and high-fanout clock distribution solutions.

Key Features

  • Low Output Skew: The CDCV857ADGGG4 offers exceptionally low output skew, ensuring that clock signals are distributed with minimal timing discrepancies between outputs. This is crucial for maintaining data integrity in high-speed communication and processing systems.
  • Multiple Outputs: With four pairs of differential PECL outputs, this device can drive multiple loads, making it suitable for complex systems that require a single clock source to be distributed to various subsystems.
  • High-Speed Operation: Engineered for high-speed operation, the CDCV857ADGGG4 is capable of handling frequencies that are essential for today's fast-paced digital applications.
  • Flexible Voltage Operation: This device supports a wide range of supply voltages, providing designers with the flexibility to integrate it into various system voltage levels.
  • Robust Temperature Range: The CDCV857ADGGG4 operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the CDCV857ADGGG4 makes it suitable for a wide array of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • High-speed computing and data processing systems
  • Telecommunications infrastructure
  • Storage area networks
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to high-quality products, and the CDCV857ADGGG4 is no exception. It is manufactured using advanced semiconductor processes that ensure high reliability and performance consistency. Additionally, TI provides comprehensive technical support and documentation, making the integration of the CDCV857ADGGG4 into your design as seamless as possible.

With its combination of low skew, multiple outputs, and high-speed capabilities, the CDCV857ADGGG4 from Texas Instruments stands as an exemplary solution for your clock distribution needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess