EN
  • EN
  • DE

TLV4041R5DBVR

Part No TLV4041R5DBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) -
Current - Input Bias (Max) 10pA @ 5V
Current - Output (Typ) 50mA @ 5V
Current - Quiescent (Max) 3.5µA
CMRR, PSRR (Typ) -
Propagation Delay (Max) 360ns
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Base Product Number TLV4041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355613-TLV4041R5DBVR
Ultra Librarian 3D Model Ultra Librarian TLV4041R5DBVR CAD Model

Description

Overview of Texas Instruments TLV4041R5DBVR

The TLV4041R5DBVR is a precision voltage detector designed by Texas Instruments to provide a reliable solution for system voltage monitoring. This compact device is ideal for a wide range of applications, including battery-powered equipment, power supplies, and portable electronic devices, where maintaining the correct operating voltage is crucial for performance and safety.

Key Features

  • High Accuracy: The TLV4041R5DBVR boasts a high threshold accuracy of ±1%, ensuring precise voltage monitoring and reliable operation.
  • Low Power Consumption: With a quiescent current of just 350 nA, this device is optimized for battery-powered applications where power efficiency is paramount.
  • Adjustable Threshold Voltage: The threshold voltage can be programmed via external resistors, providing flexibility to match specific system requirements.
  • Open-Drain Output: The open-drain output allows for easy interfacing with other logic levels or for wiring multiple detectors in parallel to create a wired-OR configuration.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, suitable for various environments and conditions.

Package and Availability

The TLV4041R5DBVR is offered in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications. The compact form factor ensures that it can be easily integrated into existing designs without significant redesign or additional space requirements.

Applications

With its high accuracy and low power consumption, the TLV4041R5DBVR is well-suited for a variety of applications, such as:

  • Power supply monitoring
  • Battery management systems
  • Portable electronics
  • Microcontroller reset circuits
  • System power-on reset circuits

Conclusion

The Texas Instruments TLV4041R5DBVR voltage detector is a versatile and reliable component for monitoring system voltages, ensuring devices operate within their intended voltage ranges. Its precision, low power consumption, and flexibility make it an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9726 $53.4930
130+ $0.7981 $103.7530
195+ $0.7731 $150.7545
270+ $0.7482 $202.0140
350+ $0.7233 $253.1550
465+ $0.6484 $301.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess