Product Overview: SN74HCT240AN
The SN74HCT240AN is a high-performance, octal buffer/line driver designed by Texas Instruments. This integrated circuit is a part of the HCT family, which means it is compatible with both CMOS and TTL logic levels. The SN74HCT240AN features eight inverting buffers with three-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Logic Family: HCT
- Output Type: 3-State
- Operating Voltage: 4.5V to 5.5V
- Propagation Delay Time: 18ns at 4.5V
- Operating Temperature Range: -40°C to 85°C
- Package / Case: PDIP-20
Applications
With its robust design and high drive capability, the SN74HCT240AN is widely used in a variety of applications. These include but are not limited to:
- Driving bus lines in computing systems
- Buffering data in communication systems
- Interfacing with memory devices
- General purpose logic applications
Quality and Reliability
Texas Instruments is known for their commitment to quality and reliability. The SN74HCT240AN is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets the industry standards for performance and longevity. Users can trust this product for critical and demanding applications where consistent performance is key.
Environmental Compliance
The SN74HCT240AN is designed with environmental responsibility in mind. It is compliant with RoHS directives, indicating that it is free from hazardous substances commonly found in electronic components. This commitment to environmental sustainability makes it a suitable choice for eco-conscious businesses and individuals.