EN
  • EN
  • DE

MP24894

Part No MP24894
Manufacturer MPS Industries, Inc.
Description Step-Down WLED-Current Controller with Wide 6V to 60V Input Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 740183-MP24894
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP24894 CAD Model

Description

The MP24894 is a high-efficiency, synchronous, rectified, step-down converter manufactured by MPS (Monolithic Power Systems). It integrates a low RDS(on) high-side power MOSFET and a low RDS(on) synchronous rectifier. The MP24894 is ideal for portable equipment, networking devices, and other applications that require high efficiency and low component count.

Applications

  • Portable Equipment: Powering smartphones, tablets, and other battery-powered devices.
  • Networking Devices: Powering routers, switches, and modems.
  • Set-Top Boxes: Providing power to set-top boxes and media players.
  • Industrial Applications: Use in industrial control systems and automation equipment.
  • LCD Monitors and TVs: Powering the backlight and other circuits in LCD displays.

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 4.5V to 24V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Over-Current Protection (OCP): Provides protection against over-current conditions.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage events.
  • Thermal Shutdown: Shuts down the device when the junction temperature exceeds a safe limit.
  • Internal Soft-Start: Limits inrush current during startup.

Benefits

  • Extended Battery Life: High efficiency translates to longer battery life in portable applications.
  • Reduced Power Dissipation: Synchronous rectification minimizes power loss, reducing heat generation.
  • Simplified Design: Integrated MOSFETs and control circuitry reduce the number of external components required.
  • Robust Protection: OCP, OVP, and thermal shutdown features protect the device and the load from damage.
  • Stable and Reliable Operation: Internal soft-start ensures stable and reliable startup performance.

Additional Details

The MP24894 typically operates at a switching frequency of several hundred kHz, allowing for the use of small external components. It is available in a small QFN package. The exact specifications, including maximum output current and efficiency curves, are detailed in the MPS datasheet for the MP24894. The device also often includes features like enable/disable control and power good indication.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,050+ $0.2206 $231.6300
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess