EN
  • EN
  • DE

MP28117DQ-LF-Z

Part No MP28117DQ-LF-Z
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1229+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 719540-MP28117DQ-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP28117DQ-LF-Z CAD Model

Description

The MP28117DQ-LF-Z is a high-efficiency, synchronous, rectified, step-down switch-mode converter manufactured by MPS (Monolithic Power Systems). It's designed to provide a compact and efficient power solution for a wide range of applications. This converter integrates power switches and control circuitry to minimize external components and simplify design.

Applications

  • Point-of-Load (POL) regulators
  • Computing systems
  • Networking equipment
  • Industrial control systems
  • Portable devices

Features

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Wide Input Voltage Range: Supports a broad range of input voltages.
  • Adjustable Output Voltage: Allows flexible configuration to meet application requirements.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Integrated Power MOSFETs: Reduces external component count and simplifies layout.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits

  • Energy saving: High efficiency minimizes power consumption.
  • Simplified design: Integrated features reduce external component count.
  • Robust protection: Overcurrent and thermal protection enhance system reliability.
  • Flexible configuration: Adjustable output voltage adapts to various applications.
  • Compact solution: Small package size enables miniaturization of electronic devices.

The MP28117DQ-LF-Z is a step-down converter which is commonly used to regulate voltage for sensitive electronic components. It is designed for use in a variety of applications, including powering CPUs, GPUs, and memory in computing systems. The device's high efficiency helps to reduce heat generation and improve overall system performance. The integrated protection features safeguard the device and the connected load from potential damage due to overcurrent or overheating. The small package size makes it easy to integrate into densely populated circuit boards. Furthermore, the wide input voltage range provides flexibility in power supply design, accommodating various input voltage sources. The MP28117DQ-LF-Z provides precise voltage regulation, ensuring stable and reliable power delivery to the load. This contributes to the overall stability and performance of the electronic system in which it is used. Its synchronous rectification significantly improves efficiency compared to traditional diode rectification methods, particularly at lower output voltages. The adjustable output voltage feature allows designers to fine-tune the output voltage to meet the specific requirements of their applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9762 $59.2860
75+ $1.6216 $121.6200
115+ $1.5708 $180.6420
155+ $1.5200 $235.6000
200+ $1.4703 $294.0600
265+ $1.3179 $349.2435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess