EN
  • EN
  • DE
  • IT

MSR7200-LF

Part No MSR7200-LF
Manufacturer MSTAR
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MSTAR
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831745-MSR7200-LF
Ultra Librarian 3D Model Ultra Librarian MSR7200-LF CAD Model

Description

The MSTAR MSR7200-LF is a highly integrated system-on-chip (SoC) designed for set-top box (STB) applications. This chip combines a powerful processor, advanced video decoding capabilities, and comprehensive connectivity options to deliver a high-performance and versatile solution for digital TV and multimedia devices. It's commonly used in cable, satellite, and terrestrial set-top boxes, as well as hybrid STBs that combine multiple broadcast standards.

Applications:

  • Cable Set-Top Boxes: Used in digital cable receivers to decode and display cable TV channels.
  • Satellite Set-Top Boxes: Employed in satellite receivers to decode and display satellite TV channels.
  • Terrestrial Set-Top Boxes: Found in terrestrial receivers for decoding and displaying over-the-air digital TV broadcasts.
  • Hybrid Set-Top Boxes: Integrated into hybrid STBs that support multiple broadcast standards (e.g., cable, satellite, terrestrial).
  • IPTV Set-Top Boxes: Used in IPTV (Internet Protocol Television) boxes for streaming video content over the internet.

Features:

  • High-Performance Processor: Incorporates a powerful processor core for fast and efficient processing of audio and video data.
  • Advanced Video Decoding: Supports a wide range of video codecs, including MPEG-2, MPEG-4, H.264, and H.265 (HEVC), enabling playback of various video formats.
  • Comprehensive Connectivity: Offers a variety of connectivity options, such as HDMI, USB, Ethernet, and Wi-Fi, for connecting to TVs, peripherals, and networks.
  • Integrated Audio Decoding: Includes integrated audio decoding capabilities for high-quality audio playback.
  • Security Features: Implements security features to protect content and prevent unauthorized access.

Benefits:

  • Enhanced Viewing Experience: Delivers high-quality video and audio playback, providing an immersive viewing experience.
  • Versatile Functionality: Supports a wide range of applications, from basic TV viewing to advanced multimedia playback and internet connectivity.
  • Cost-Effective Solution: Provides a cost-effective solution for set-top box manufacturers, reducing overall system costs.
  • Reduced Time-to-Market: Simplifies the design and development process, enabling manufacturers to bring products to market faster.
  • Improved System Performance: Optimizes system performance through its integrated design and efficient processing capabilities.

The MSR7200-LF offers a variety of interfaces, including HDMI for connecting to high-definition TVs, USB for connecting to external storage devices, and Ethernet for connecting to networks. It also supports advanced features such as picture-in-picture (PIP) and electronic program guide (EPG). The “-LF” suffix indicates that the component is lead-free, complying with RoHS standards, which is crucial for environmental compliance in many regions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess