EN
  • EN
  • DE

HRA-S-DC5V-C

Part No HRA-S-DC5V-C
Manufacturer Multicomp
Catalog OEM Parts (F - I)
Description Relay Signal SPDT 120VAC 5VDC Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Power 330 mW
Coil Resistance 55 Ω
Coil Voltage (DC) 5 V
Contact Current Rating 1 A
Contact Material Silver
Contact Plating Gold, Silver
Contact Resistance 50 mΩ
Height 9.9 mm
Insulation Resistance 100 MΩ
Maximum Operating Temperature 70 °C
Min Operating Temperature -25 °C
Mount PCB
Number of Poles 1
Power Rating 450 mW
REACH SVHC No SVHC
Release Time 4 ms
RoHS Compliant
Throw Configuration SPDT
Weight 1.7 g
Width 10.3 mm
Win Source Part Number 1063420-HRA-S-DC5V-C
Categories OEM Parts(F-I)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HRA-S-DC5V-C CAD Model

Description

The Multicomp 1063420-HRA-S-DC5V-C is a SPDT PCB mount relay with a coil voltage of 5V DC. 1063420-HRA-S-DC5V-C is from Multicomp.

  • Type: SPDT PCB mount relay
  • Coil Voltage: 5V DC
  • Contact Current Rating: 1A
  • Contact Resistance: 50 mΩ
  • Release Time: 4ms
  • Coil Power: 330mW
  • Power Rating: 450mW
  • RoHS Compliant: Yes
  • Height: 9.9mm
  • Width: 10.3mm
  • Weight: 1.7g
  • Contact Material: Silver
  • Contact Plating: Gold and silver
  • Insulation Resistance: 100MΩ
  • Category: F-I

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess