Products specifications Report Issue?

Current Rating 92 mA
Height 9 mm
Mount External
REACH SVHC Unknown
RoHS Compliant
Width 9 mm
Win Source Part Number 1077315-MC34108
Categories Fans and Blowers
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34108 CAD Model

Description

This Multicomp fan and blower has a current rating of 92 mA, a height of 9 mm, and a width of 9 mm. It is RoHS compliant, but the REACH SVHC status is unknown. Alternative parts for this product include MC34108MC34108.

You May Also Be Interested in

ebm-papst
FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Need more? Email Us
ECAD model for R2E220-AA44-23
Qualtek
40 mm Plastic Low Cost Maximize Airflow Low Noise 3 Rings Fan Guard
Need more? Email Us
ECAD model for 09150-G
CUI Inc.
FAN BLOWER 50X20MM 12VDC WIRE / Fan Blower 12VDC Square/Rounded - 50mm L x 50mm H omniCOOL™ Magnetic Sleeve 5.2 CFM (0.146m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for CBM-5020V-148
Orion Fans
FAN AXIAL 80.5X32MM 48VDC WIRE / Fan Tubeaxial 48VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Lowest to $28.3877
ECAD model for OD8032-48HB
ebm-papst
AC Motorized Impeller Ball Bearing 230V 170W 60Hz 1720RPM 1177CFM 66dB Flange Mount
Need more? Email Us
ECAD model for R4E310-AO34-12
Orion Fans
Fan Guards, Accessories, Fits 7.08" (180mm), Chrome Steel, G Series
Need more? Email Us
ECAD model for G180-11
ebm-papst
DC Fan Axial Ball Bearing 48V 36V to 56V 97CFM 45dB( 119 X 119 X 38mm)
Need more? Email Us
ECAD model for 4298
Orion Fans
Filter kit for 120mm fan, includes retainer, guard, and 30ppi media
Need more? Email Us
ECAD model for GRM120-30
ebm-papst
DC Fans EC Axial Fan, 250mm Round, 24VDC, 113CFM, Full Round Nozzle, V Direction of Air Flow
Need more? Email Us
ECAD model for W1G250-CH37-52

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention