EN
  • EN
  • DE

CBM-5020V-148

Part No CBM-5020V-148
Manufacturer CUI Inc.
Catalog DC Fans
Description FAN BLOWER 50X20MM 12VDC WIRE  /  Fan Blower 12VDC Square/Rounded - 50mm L x 50mm H omniCOOL™ Magnetic Sleeve 5.2 CFM (0.146m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr CUI Devices
Series CBM-50V
Package Tray
Product Status Obsolete
Voltage - Rated 12VDC
Dimension Square/Rounded - 50mm L x 50mm H
Width 20.00mm
Air Flow 5.2 CFM (0.146m³/min)
Static Pressure 0.560 in H2O (139.5 Pa)
Bearing Type omniCOOL™ Magnetic Sleeve
Fan Type Blower
Features Auto Restart
Noise 33.0dB(A)
Power (Watts) 1.3 W
RPM 4800 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, cURus, TUV
Weight 0.073 lb (33.11 g)
Current Rating (Amps) 0.104A
Voltage Range 6 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number CBM-5020
MSL Level Not Applicable
ECCN EAR99
HTSUS 8414.59.6560
Other Names 102-5585,CBM-5020V-148-ND
Standard Package 200
Win Source Part Number 1158656-CBM-5020V-148
Ultra Librarian 3D Model Ultra Librarian CBM-5020V-148 CAD Model

Description

The CUI Devices CBM-5020V-148 is a DC brushless fan designed for thermal management.

  • Voltage Range: 6 ~ 13.8VDC
  • Rated Voltage: 12VDC
  • Power (Watts): 1.3 W
  • Lifetime: 70000 Hrs @ 40°C
  • Air Flow: 5.2 CFM (0.146m³/min)
  • Static Pressure: 0.560 in H2O (139.5 Pa)
  • Fan Type: Blower
  • Noise Level: 33.0dB(A)
  • RPM: 4800 RPM
  • Frame and Blade Material: Polybutylene Terephthalate (PBT)
  • Operating Temperature Range: 14 ~ 158°F (-10 ~ 70°C)
  • Package: Tray
  • Standard Package: 200
  • Status: Obsolete
  • Popularity: Low

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE
Lowest to $23.6834
Sanyo Denki America Inc.
FAN 40X28MM 24VDC TACH
Need more? Email Us
Sunon Fans
DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 24VDC WIRE
Need more? Email Us
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
Delta Electronics
FAN BLOWER 50X10.3MM 5VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 17X3.4MM SLEEVE 3VDC / Fan Blower 3VDC Square - 17mm L x 17mm H Sleeve 0.230 CFM (0.006m³/min) 3 Position Rectangular Connector
Need more? Email Us
Qualtek
FAN AXIAL 172X51MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess