EN
  • EN
  • DE
  • IT

MPB1209S-1W

Part No MPB1209S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 9V, 0.111A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047343-MPB1209S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB1209S-1W CAD Model

Description

The MPB1209S-1W is a miniature isolated DC-DC converter module manufactured by Multicomp Pro. This compact power supply is designed for applications where space is constrained, and isolation is required between the input and output. It accepts a wide input voltage range and provides a regulated output voltage, making it suitable for a variety of electronic devices and systems. Its isolated design offers enhanced safety and protection against ground loops.

Applications:

  • Industrial Control Systems: Powering sensors, controllers, and communication interfaces in industrial environments.
  • Instrumentation: Providing isolated power for measurement equipment, ensuring accurate and reliable readings.
  • Medical Devices: Powering sensitive medical equipment where electrical isolation is crucial for patient safety.
  • Telecom Equipment: Supplying power to isolated communication circuits, reducing noise and interference.
  • Portable Electronics: Integrating isolated power supplies in compact portable devices.

Features:

  • Input Voltage Range: 9-18V DC
  • Output Voltage: 9V DC
  • Output Current: Up to 111mA
  • Output Power: 1W
  • Isolation Voltage: 1500V DC
  • Efficiency: Up to 80%
  • Operating Temperature Range: -40°C to +85°C
  • Short Circuit Protection: Includes continuous short circuit protection.
  • Encapsulated Package: Provides protection against environmental factors.
  • Compact Size: Miniature design for space-constrained applications.

Benefits:

  • Safety: High isolation voltage protects against electrical shock and ground loops.
  • Reliability: Wide operating temperature range ensures stable performance in harsh environments.
  • Compact Design: Saves valuable board space, allowing for smaller device designs.
  • Versatility: Wide input voltage range accommodates various power sources.
  • Protection: Short circuit protection prevents damage to the converter and connected devices.

Additional Details:

The MPB1209S-1W utilizes a flyback converter topology to achieve its isolation and voltage conversion. It is constructed using high-quality components to ensure long-term reliability and stability. The encapsulated package provides enhanced protection against moisture, dust, and vibration, making it suitable for use in demanding environments. The converter is RoHS compliant, meaning it does not contain hazardous substances. It is commonly used in applications requiring a small, reliable, and isolated DC-DC power source.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0534
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess