EN
  • EN
  • DE

10UF10V

Part No 10UF10V
Manufacturer Murata Electronics North America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003458-10UF10V
Categories OEM Parts(0-9)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10UF10V CAD Model

Description

The 10UF10V is a ceramic capacitor manufactured by Murata Electronics North America. It is a surface-mount multilayer ceramic capacitor (MLCC) with a capacitance of 10 microfarads (µF) and a voltage rating of 10 volts (V). MLCCs are known for their small size, high stability, and excellent performance in high-frequency applications.

Applications:

  • Bypass Capacitors: Used to filter noise and provide a stable voltage supply in electronic circuits.
  • Decoupling Capacitors: Used to decouple power supply lines from noisy components, ensuring stable operation.
  • Filtering Circuits: Used in filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Used in timing circuits to provide a precise time delay.
  • Energy Storage: Used for small energy storage applications.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • High Stability: Offers stable capacitance over a wide range of temperatures and frequencies.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and heat generation.
  • RoHS Compliant: Free from hazardous substances, ensuring environmental compliance.
  • Compact Size: Allows for high-density circuit designs.

Benefits:

  • Improved Circuit Performance: Reduces noise and voltage fluctuations, leading to more stable and reliable operation.
  • Reduced Board Space: Compact size allows for higher component density.
  • Lower Power Consumption: Low ESR minimizes power loss and heat generation.
  • Easy Assembly: SMT design allows for automated assembly processes.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The 10UF10V typically comes in a standard EIA case size, such as 0603 or 0805. The specific dimensions vary depending on the manufacturer's specifications. The capacitor is characterized by its temperature coefficient, which indicates how much the capacitance changes with temperature. Common temperature coefficients include X5R, X7R, and COG/NP0. Detailed electrical characteristics, such as impedance, dissipation factor, and insulation resistance, can be found in the device datasheet.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess