EN
  • EN
  • DE

1269ASHR47NP2

Part No 1269ASHR47NP2
Manufacturer Murata Electronics North America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979558-1269ASHR47NP2
Categories OEM Parts(0-9)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1269ASHR47NP2 CAD Model

Description

The 1269ASHR47NP2 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various applications, including decoupling, filtering, and bypass. This specific part number likely denotes a capacitor with a specific capacitance, voltage rating, temperature coefficient, and package size.

Applications

  • Decoupling capacitors in digital circuits
  • Bypass capacitors in analog circuits
  • Filtering in power supplies
  • Timing circuits
  • Resonant circuits

Features

  • Multilayer ceramic construction
  • Small size
  • High capacitance value
  • Low equivalent series resistance (ESR)
  • Stable performance over temperature
  • RoHS compliant

Benefits

  • Effective decoupling and noise reduction in electronic circuits.
  • Compact size allows for high-density circuit designs.
  • Stable performance ensures reliable operation over a wide temperature range.
  • Low ESR minimizes power losses and improves circuit efficiency.
  • Compliance with environmental regulations.

Additional Details

Given the part number format, the 1269ASHR47NP2 likely specifies a 1206 package size, an A temperature characteristic, SH indicates that it is RoHS compliant, R47 suggests a capacitance value of 0.47 pF (this is an assumption based on common MLCC naming conventions, precise value should be verified via datasheet), NP indicates a stable NP0/COG dielectric material, and 2 indicates the thickness. The voltage rating would need to be confirmed via a datasheet. MLCCs offer excellent performance characteristics and are essential components in modern electronic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess