EN
  • EN
  • DE

BLM11P600SPTM00

Part No BLM11P600SPTM00
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049398-BLM11P600SPTM00
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLM11P600SPTM00 CAD Model

Description

The BLM11P600SPTM00 is a ferrite bead from Murata Electronics designed for noise suppression in electronic circuits. Ferrite beads are passive components used to filter out high-frequency noise and electromagnetic interference (EMI) from power and signal lines.

Applications

  • Mobile phones: For filtering noise in power and signal lines, ensuring clear audio and reliable data transmission.
  • Tablets and laptops: For suppressing EMI from internal components, preventing interference with wireless communication and other sensitive circuitry.
  • Digital cameras and camcorders: For reducing noise in image sensors and signal processing circuits, resulting in clearer and sharper images.
  • Audio equipment: For filtering noise in audio amplifiers and signal paths, improving sound quality and reducing distortion.
  • Game consoles: For suppressing EMI from the processor and other components, preventing interference with video output and wireless controllers.

Features

  • Compact size: Allows for easy integration into densely populated circuit boards.
  • High impedance: Provides effective noise suppression across a wide frequency range.
  • Low DC resistance: Minimizes power loss and voltage drop in the circuit.
  • High rated current: Can handle significant current flow without saturation or performance degradation.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering onto PCBs.

Benefits

  • Improved signal integrity: By filtering out noise, the BLM11P600SPTM00 ensures that signals are transmitted and received accurately, reducing errors and improving system performance.
  • Reduced EMI emissions: Suppressing EMI can help electronic devices meet regulatory requirements for electromagnetic compatibility (EMC).
  • Enhanced audio and video quality: Filtering noise in audio and video circuits results in clearer and more detailed output.
  • Increased system reliability: By protecting sensitive components from noise and interference, the BLM11P600SPTM00 can help to improve the overall reliability of electronic devices.
  • Simplified circuit design: Using ferrite beads can reduce the need for complex filtering circuits, simplifying the design process and saving space on the PCB.

Specific Details:The Murata BLM series is designed to suppress unwanted signals and noise in electronic circuits. The BLM11P600SPTM00 offers a specific impedance at a given frequency to effectively attenuate noise in target applications. Its small size and surface mount design make it suitable for automated assembly processes and high-density circuit boards. Refer to the manufacturer's datasheet for detailed specifications, including impedance characteristics, rated current, and operating temperature range.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess