BLM15AG121PN1D: Versatile Ferrite Bead Solution
The BLM15AG121PN1D is designed to provide outstanding EMI suppression across a variety of applications. This model offers a robust impedance level, making it suitable for both analog and digital circuits.
Features and Benefits
- Impedance: 120 Ohm at 100 MHz
- 0402 package for minimal footprint
- High-frequency performance
- Current rating: 0.8 A
Applications and Projects
- Consumer electronics
- Microcontroller and DSP applications
- Audio devices and systems
- Digital signal lines
With its versatile impedance and form factor, the BLM15AG121PN1D is an excellent choice for noise suppression and ensuring signal integrity in a wide range of devices.