BLM18AG221SN1D Overview
The BLM18AG221SN1D is a high-performance ferrite bead by Murata, designed to suppress high-frequency noise and minimize EMI in various electronic circuits. This compact component is crucial for enhancing the stability and performance of your electronic devices.
Features and Benefits
- Impedance: 220 Ohms at 100 MHz
- High-Rated Current: Capable of handling up to 200 mA
- Compact Size: 0603 package, suitable for space-constrained applications
- Wide Frequency Range: Effective noise suppression up to 3 GHz
Applications and Projects
- Smartphones and Mobile Devices
- Wearable Technology
- Consumer Electronics
- Medical Devices
Additional Details
This ferrite bead is ideal for use in high-density mounting, offering exceptional performance without compromising on space.