EN
  • EN
  • DE

BLM18HE152SN1

Part No BLM18HE152SN1
Manufacturer Murata Electronics North America
Catalog Ferrite Beads and Chips
Description EMI Suppression Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1153845-BLM18HE152SN1
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLM18HE152SN1 CAD Model

Description

The BLM18HE152SN1 is a ferrite bead from Murata Electronics North America, specifically designed for noise suppression in high-speed signal lines. It is effective in reducing noise in circuits operating at high frequencies, ensuring signal integrity and optimal performance.

Applications

  • Noise suppression in USB lines.
  • Filtering high-frequency noise in HDMI cables.
  • EMI reduction in LVDS (Low-Voltage Differential Signaling) circuits.
  • Noise filtering in high-speed data transmission lines.
  • Suppression of ringing and overshoot in digital circuits.
  • Noise reduction in display interfaces.

Features

  • Compact 0603 Size: Ideal for use in densely packed circuit boards.
  • High Impedance at High Frequencies: Provides effective noise attenuation.
  • Low DC Resistance: Minimizes power loss in the signal path.
  • Excellent Noise Suppression Performance: Offers significant reduction in unwanted noise.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • RoHS Compliant: Meets environmental safety standards.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner signals.
  • Enhanced System Performance: Prevents noise from affecting the operation of sensitive components.
  • Reduced EMI: Minimizes electromagnetic emissions, helping to meet regulatory requirements.
  • Increased Reliability: Protects circuits from damage due to noise spikes.
  • Simplified Design: Easy to implement in various circuit designs without significant modifications.

Additional Details

The BLM18HE152SN1 has an impedance of 1500 Ohms at 100 MHz. The low DC resistance ensures minimal power loss, typically less than 0.2 Ohms. It is designed to operate over a wide temperature range, generally from -55°C to +125°C. This ferrite bead is constructed using specialized materials to provide optimal noise suppression in high-speed data lines and is available in tape and reel packaging for efficient automated assembly.

You May Also Be Interested in

Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268
Sunlord
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0061
Taiyo Yuden
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0386
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
TDK Corporation
FERRITE BEAD 10 OHM 01005 1LN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess