EN
  • EN
  • DE

BLM18SP101SH1D

Part No BLM18SP101SH1D
Manufacturer Murata Electronics North America
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 100 OHM 0603 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 100 Ohms @ 100 MHz
Current Rating (Max) 3.7A
DC Resistance (DCR) (Max) 22mOhm
Ratings AEC-Q200
Operating Temperature -55°C ~ 125°C
Package / Case 0603 (1608 Metric)
Mounting Type Surface Mount
Height (Max) 0.037" (0.95mm)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Features -;5;9;7;10;8;3;4;2;1;535;5433;3475;118;4713;4161;2457;197;283;495;1934;1779;2639;3526;399;2019;240;5262;2997;490;4988;10;553;1276;3442;595;738;4816;587;445;17;1712;264;2577;541;1292;732;2840;818;0;93141;91606;91607;103860;6355;352;102641;7790;358;3725;13878;100045;100046;100047;29113;535;102642;4293;102620;40817;13763;40818;40819;40820;13764;9980;101625;101626;101629;101627;101628;101623;101624;1549;13256;51029;119780;119781;114083;32866;51031;51030;118509;42658;52725;106676;109047;106675;113627;109048;109049;109050;109051;127301;127300;127302;42659;50974;51032;53;36250;92194;101617;101616;92192;92195;92196;92189;96210;92193;92190;124315;124334;124316;108210;108209;3932;58128;3937;59223;118475;56904;115978;115067;60151;60152;92198;113369;115979;115980;60153;92199;115981;108492;108493;89751;50975;50976;20726;50977;52144;50978;99425;131200;48329;110064;110060;110067;110065;47709;38059;38061;38063;38065;38067;38068;38050;59263;38051;38052;38053;38054;38055;38060;38062;38064;38066;38057;38056;38058;98380;99387;99385;99386;107543;1245;1241;124317;40824;10001;40825;10002;10004;40826;40827;10003;40828;28125;28126;28127;9981;9983;84546;48713;66138;115983;56297;10996;81085;9985;9986;9990;56296;9996;9999;10000;51160;48711;51025;91038;63547;1430;10006;1265;497;1264;1233;2116;4129;92539;109800;124204;124205;124206;109798;109799;109797;176;1237;82855;83414;82835;83416;90717;90713;90716;90718;82854;83413;90715;82853;90714;82836;83415;83417;88317;91039;118933;109921;110058;110068;109928;109904;109939;110061;110069;110062;110070;29;48710;48709;15907;110059;110057;110066;110063;1240;31711;1733;125902;1244;28234;28235;28236;28237;28238;28239;28240;28241;28242;58189;58190;104589;104590;104591;43709;104592;1243;104118;104119;104593;104594;104595;104596;19050;54854;115895;115887;103294;103298;74241;99609;99610;99611;115424;115425;115426;85455;85454;85447;85450;85449;85448;85452;85453;16887;16888;108449;123147;119132;94837;94836;124346;84371;1242;103292;1506;50979;60042;91976;50980;1507;50981;56943;60876;50982;50983;16889;16890;1551;76950;113921;59224;5876;2060;10008;1234;1235;64967;10009;10010;118366;77459;3745;51612;57943;69167;50972;4369;24145;24144;93437;30912;24143;31742;22751;39216;50973;120131;4392;123503;123504;123501;123502;35532;35534;35535;35533;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;768755;338630;389223;389456;402741;1;2;3;4;5;8;0 Ohms @ 100 MHz;30 mOhms @ 100 MHz;220 mOhms @ 100 MHz;1 Ohms @ 100 MHz;2 Ohms @ 1 MHz;2 Ohms @ 100 MHz;2.9 Ohms @ 1 MHz;3 Ohms @ 100 MHz;3.3 Ohms @ 1 MHz;3.6 Ohms @ 1 MHz;4 Ohms @ 1 MHz;4.5 Ohms @ 1 MHz;5 Ohms @ 1 MHz;5 Ohms @ 100 MHz;6 Ohms @ 100 MHz;6.7 Ohms @ 1 MHz;6.8 Ohms @ 1 MHz;7 Ohms @ 100 MHz;7.4 Ohms @ 1 MHz;7.5 Ohms @ 100 MHz;7.6 Ohms @ 1 MHz;8 Ohms @ 100 MHz;8.4 Ohms @ 1 MHz;8.5 Ohms @ 100 MHz;9 Ohms @ 1 MHz;9 Ohms @ 100 MHz;9.8 Ohms @ 1 MHz;10 Ohms @ 1 MHz;10 Ohms @ 100 MHz;11 Ohms @ 100 MHz;12 Ohms @ 1 MHz;12 Ohms @ 2 MHz;12 Ohms @ 100 MHz;12 Ohms @ 900 MHz;14 Ohms @ 1 MHz;15 Ohms @ 1 MHz;15 Ohms @ 10 MHz;15 Ohms @ 100 MHz;16 Ohms @ 100 MHz;17 Ohms @ 1 MHz;17 Ohms @ 100 MHz;18 Ohms @ 2 MHz;18 Ohms @ 100 MHz;19 Ohms @ 1 MHz;19 Ohms @ 100 MHz;20 Ohms @ 10 MHz;20 Ohms @ 100 MHz;21 Ohms @ 1 MHz;21 Ohms @ 100 MHz;22 Ohms @ 1 MHz;22 Ohms @ 100 MHz;23 Ohms @ 100 MHz;25 Ohms @ 100 MHz;26 Ohms @ 100 MHz;27 Ohms @ 2 MHz;27 Ohms @ 100 MHz;28 Ohms @ 100 MHz;30 Ohms @ 10 MHz;30 Ohms @ 100 MHz;31 Ohms @ 1 MHz;31 Ohms @ 100 MHz;32 Ohms @ 1 MHz;32 Ohms @ 100 MHz;33 Ohms @ 1 MHz;33 Ohms @ 100 MHz;34 Ohms @ 100 MHz;35 Ohms @ 50 MHz;35 Ohms @ 100 MHz;36 Ohms @ 100 MHz;37 Ohms @ 100 MHz;38 Ohms @ 100 MH
Ultra Librarian 3D Model Ultra Librarian BLM18SP101SH1D CAD Model

You May Also Be Interested in

Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0077
Sunlord
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0069
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 60 OHM 0603 1LN
Lowest to $0.0039
Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046
TDK Corporation
FERRITE BEAD 300 OHM 0603 1LN
Need more? Email Us
Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
Panasonic
Ferrite Beads 115 OHM BEAD CORE
Lowest to $1.1642
Sunlord
FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0132

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess