The BWR-15/275-D5A is a DC-DC converter module manufactured by Murata Power Solutions. It is engineered to provide a regulated -15V output with a current capacity of 275mA from a 5VDC input. This module is well-suited for applications that require an isolated negative voltage rail.
Applications
- Analog circuits requiring a negative supply.
- Instrumentation and measurement equipment.
- Data acquisition systems.
- Operational amplifier power supplies.
- Sensor signal conditioning.
Features
- 5VDC input voltage.
- Isolated -15VDC output.
- 275mA output current capability.
- High isolation voltage.
- Short-circuit protection.
Benefits
- Provides a stable and isolated negative voltage source.
- Reduces ground loop issues and enhances system safety.
- Protects against output shorts, ensuring operational reliability.
- Compact design for space-constrained applications.
- Increases the accuracy and stability of analog circuits.
Technical Specifications
The BWR-15/275-D5A operates with a 5VDC input, delivering a regulated -15VDC output at up to 275mA. It features isolation of up to 1kVDC (depending on the exact model variant). The module incorporates short-circuit protection to prevent damage from output faults. Its operating temperature range is typically from -40°C to +85°C. This converter is designed for through-hole mounting onto printed circuit boards. The compact and robust design ensures reliable performance in industrial and laboratory environments. It is suitable for powering sensitive analog components requiring a clean and stable negative voltage supply.