EN
  • EN
  • DE

CDACV10.7MG1-A-TC

Part No CDACV10.7MG1-A-TC
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992171-CDACV10.7MG1-A-TC
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDACV10.7MG1-A-TC CAD Model

Description

The CDACV10.7MG1-A-TC is a ceramic resonator manufactured by Murata Electronics North America. It's designed for use in frequency control applications, providing stable and accurate oscillation at a specific frequency without the need for external tuning components.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers in various embedded systems.
  • Remote Controls: Provides timing signals for remote control transmitters and receivers.
  • Wireless Communication Devices: Generates the reference frequency for RF transceivers.
  • Consumer Electronics: Found in various consumer electronic products, such as toys, appliances, and audio equipment.
  • Industrial Control Systems: Used in industrial control applications requiring stable and accurate timing.

Features:

  • 10.7 MHz Resonant Frequency: Provides a stable oscillation frequency of 10.7 MHz.
  • Ceramic Resonator Technology: Offers high stability, reliability, and compactness compared to crystal oscillators.
  • SMD (Surface Mount Device) Package: Allows for easy and automated assembly on printed circuit boards.
  • Tight Frequency Tolerance: Ensures accurate frequency control within specified limits.
  • Low Aging Characteristics: Maintains frequency stability over long periods of operation.
  • Wide Operating Temperature Range: Operates reliably over a wide range of environmental temperatures.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Cost-Effective: Offers a cost-effective frequency control solution compared to crystal oscillators.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing BOM cost.
  • High Stability: Provides stable frequency oscillation over varying environmental conditions.
  • Compact Size: Occupies minimal board space, enabling miniaturization of electronic devices.
  • Easy Assembly: Can be easily assembled using standard surface mount assembly techniques.

Additional Details:

The CDACV10.7MG1-A-TC typically has a frequency tolerance of +/- 0.5% or better. The operating temperature range is typically from -20°C to +80°C. The ceramic resonator is designed for reflow soldering and is available in tape and reel packaging for automated assembly. Murata provides detailed specifications and application notes for the CDACV10.7MG1-A-TC to assist designers in integrating the resonator into their circuits.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0227
Sagami
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess