EN
  • EN
  • DE

CE0401G88DCB002RB2

Part No CE0401G88DCB002RB2
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006738-CE0401G88DCB002RB2
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CE0401G88DCB002RB2 CAD Model

Description

The CE0401G88DCB002RB2 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's designed for general-purpose applications requiring a stable and reliable capacitor with a small form factor. MLCCs are widely used in electronic circuits for filtering, decoupling, and energy storage.

Applications:

  • Bypass Capacitors: Used to suppress noise and voltage transients in digital circuits.
  • Decoupling Capacitors: Placed near integrated circuits to provide a local source of power and reduce voltage fluctuations.
  • Filtering Applications: Used in filter circuits to remove unwanted frequencies from a signal.
  • Timing Circuits: Employed in timing circuits for accurate timing and frequency control.
  • Energy Storage: Used for storing small amounts of energy in electronic devices.

Features:

  • Small Size: 0402 case size allows for high-density circuit designs.
  • High Capacitance Value: Provides a specified capacitance suitable for various applications.
  • Stable Performance: Offers consistent performance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves circuit efficiency.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Space Saving: Small size allows for compact circuit layouts.
  • Reliable Performance: Stable performance ensures consistent operation in various conditions.
  • Improved Circuit Efficiency: Low ESR minimizes energy loss.
  • Easy Assembly: Surface mount design simplifies automated assembly.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly.

Additional Details:

The CE0401G88DCB002RB2's capacitance value, voltage rating, and temperature coefficient are crucial parameters for selecting the appropriate capacitor for a specific application. The 0402 case size refers to the physical dimensions of the capacitor. The temperature coefficient indicates how the capacitance changes with temperature. The voltage rating specifies the maximum voltage that the capacitor can safely withstand. Proper soldering techniques are essential for reliable surface mount assembly. Consult the datasheet for detailed electrical specifications, application notes, and recommended soldering profiles. The 'RB2' suffix may refer to specific packaging or performance characteristics; consulting the datasheet is crucial for understanding these specifics.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0104
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess