EN
  • EN
  • DE

CEG23911MDCB000

Part No CEG23911MDCB000
Manufacturer Murata Electronics North America
Catalog END - OF - LIFE
Description center frequency tolerance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1161080-CEG23911MDCB000
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CEG23911MDCB000 CAD Model

Description

The CEG23911MDCB000 is a Murata Electronics component, categorized as an end-of-life product. While specific details about its function are limited, based on Murata's product range, it's likely a ceramic resonator or filter intended for use in electronic circuits. These components are commonly used for frequency control and signal filtering in various applications.

Applications:

  • Microcontrollers: Providing clock signals for microcontroller operation.
  • Wireless Communication: Filtering signals in RF circuits.
  • Remote Control Systems: Frequency stabilization in remote controls.
  • Consumer Electronics: Frequency control in various electronic devices.
  • Automotive Electronics: Clock signals and filtering in automotive systems.

Features:

  • Ceramic Resonator/Filter: Utilizes ceramic materials for frequency control.
  • Compact Size: Small form factor for space-constrained applications.
  • Stable Frequency: Provides a stable and reliable frequency source.
  • Low Aging: Minimal frequency drift over time.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Precise Frequency Control: Accurate frequency stabilization for reliable operation.
  • Simplified Circuit Design: Easy integration into electronic circuits.
  • Compact Solution: Saves board space in miniaturized devices.
  • Stable Performance: Maintains stable frequency over a wide temperature range.
  • Environmentally Friendly: Complies with environmental standards.

Additional Details:

Due to its end-of-life status, detailed specifications may be difficult to obtain. However, Murata is a well-regarded manufacturer of ceramic components, and this part likely offered reliable performance within its specified operating conditions. Based on the part number structure used by Murata, CEG often refers to resonators or filters. Without more specific documentation, the exact frequency and other critical parameters cannot be precisely stated. This component was likely designed for surface mount technology (SMT) assembly.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess